Lenovo logo

Lenovo ThinkPad W530 Intel® Core™ i5 i5-3320M Mobile workstation 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82397
Info modified on:
25 Jan 2025, 22:11:17
Short summary description Lenovo ThinkPad W530 Intel® Core™ i5 i5-3320M Mobile workstation 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad W530, Intel® Core™ i5, 2.6 GHz, 15.6", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad W530 Intel® Core™ i5 i5-3320M Mobile workstation 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad W530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.