Lenovo logo

Lenovo ThinkPad W530 Intel High End Desktop Processors i7-3820QM Mobile workstation 15.6" 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8940
Info modified on:
29 Jan 2025, 19:20:10
Short summary description Lenovo ThinkPad W530 Intel High End Desktop Processors i7-3820QM Mobile workstation 15.6" 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black:

Lenovo ThinkPad W530, Intel High End Desktop Processors, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad W530 Intel High End Desktop Processors i7-3820QM Mobile workstation 15.6" 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K2000M Windows 7 Professional Black:

Lenovo ThinkPad W530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel High End Desktop Processors, Processor model: i7-3820QM, Processor frequency: 2.7 GHz. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® Quadro® K2000M. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.