Lenovo logo

Lenovo ThinkPad X300 Intel® Core™2 Duo SL7100 Laptop 13.3" 2 GB DDR2-SDRAM 64 GB SSD Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66754
Info modified on:
02 Feb 2025, 23:11:54
Short summary description Lenovo ThinkPad X300 Intel® Core™2 Duo SL7100 Laptop 13.3" 2 GB DDR2-SDRAM 64 GB SSD Windows Vista Business Black:

Lenovo ThinkPad X300, Intel® Core™2 Duo, 1.2 GHz, 13.3", 1440 x 900 pixels, 2 GB, 64 GB

Long summary description Lenovo ThinkPad X300 Intel® Core™2 Duo SL7100 Laptop 13.3" 2 GB DDR2-SDRAM 64 GB SSD Windows Vista Business Black:

Lenovo ThinkPad X300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: SL7100, Processor frequency: 1.2 GHz. Display diagonal: 13.3", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 64 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.