Lenovo logo

Lenovo IdeaPad Z500 Intel® Core™ i7 i7-3520M Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11908
Info modified on:
30 Jan 2025, 19:20:01
Short summary description Lenovo IdeaPad Z500 Intel® Core™ i7 i7-3520M Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 White:

Lenovo IdeaPad Z500, Intel® Core™ i7, 2.9 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Z500 Intel® Core™ i7 i7-3520M Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 White:

Lenovo IdeaPad Z500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.