Lenovo logo

Lenovo IdeaPad P580 Intel® Core™ i5 i5-3210M Laptop 15.6" HD 6 GB DDR-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93455
Info modified on:
23 Jan 2025, 18:47:47
Short summary description Lenovo IdeaPad P580 Intel® Core™ i5 i5-3210M Laptop 15.6" HD 6 GB DDR-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Black:

Lenovo IdeaPad P580, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Lenovo IdeaPad P580 Intel® Core™ i5 i5-3210M Laptop 15.6" HD 6 GB DDR-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Black:

Lenovo IdeaPad P580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.