Lenovo logo

Lenovo IdeaPad G585 AMD E E1-1200 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Brown

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13508
Info modified on:
25 Jan 2025, 22:46:04
Short summary description Lenovo IdeaPad G585 AMD E E1-1200 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Brown:

Lenovo IdeaPad G585, AMD E, 1.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Lenovo IdeaPad G585 AMD E E1-1200 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Brown:

Lenovo IdeaPad G585. Form factor: Clamshell. Processor family: AMD E, Processor model: E1-1200, Processor frequency: 1.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon HD 7310G. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.