Lenovo logo

Lenovo IdeaPad Z370 Intel® Core™ i3 i3-2310M Laptop 13.3" HD 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium Brown, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124561
Info modified on:
23 Jan 2025, 19:02:59
Short summary description Lenovo IdeaPad Z370 Intel® Core™ i3 i3-2310M Laptop 13.3" HD 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium Brown, Silver:

Lenovo IdeaPad Z370, Intel® Core™ i3, 2.1 GHz, 13.3", 1366 x 768 pixels, 6 GB, 640 GB

Long summary description Lenovo IdeaPad Z370 Intel® Core™ i3 i3-2310M Laptop 13.3" HD 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium Brown, Silver:

Lenovo IdeaPad Z370. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Brown, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.