Lenovo logo

Lenovo IdeaPad V560 Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 500 GB Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63347
Info modified on:
29 Jan 2025, 19:13:22
Short summary description Lenovo IdeaPad V560 Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 500 GB Black:

Lenovo IdeaPad V560, Intel® Core™ i5, 2.66 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo IdeaPad V560 Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 500 GB Black:

Lenovo IdeaPad V560. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Product color: Black. Weight: 5.47 lbs (2.48 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.