Lenovo IdeaPad V560, Intel® Core™ i3, 2.53 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB
Lenovo IdeaPad V560. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.47 lbs (2.48 kg)