Lenovo logo

Lenovo ThinkPad IdeaPad Z560 Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22891
Info modified on:
23 Jan 2025, 18:34:51
Short summary description Lenovo ThinkPad IdeaPad Z560 Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black:

Lenovo ThinkPad IdeaPad Z560, Intel® Core™ i5, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad IdeaPad Z560 Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black:

Lenovo ThinkPad IdeaPad Z560. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.69 lbs (2.58 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.