Lenovo logo

Lenovo IdeaPad Z560 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99042
Info modified on:
22 Jan 2025, 05:14:45
Short summary description Lenovo IdeaPad Z560 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310 Windows 7 Home Premium:

Lenovo IdeaPad Z560, Intel® Core™ i3, 2.26 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo IdeaPad Z560 Intel® Core™ i3 i3-350M 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310 Windows 7 Home Premium:

Lenovo IdeaPad Z560. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310. Operating system installed: Windows 7 Home Premium. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.