Lenovo logo

Lenovo IdeaPad G560 Intel® Pentium® P6100 15.6" 2 GB DDR3-SDRAM 250 GB Intel® GMA HD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44585
Info modified on:
29 Jan 2025, 18:55:18
Short summary description Lenovo IdeaPad G560 Intel® Pentium® P6100 15.6" 2 GB DDR3-SDRAM 250 GB Intel® GMA HD Windows 7 Home Premium Black:

Lenovo IdeaPad G560, Intel® Pentium®, 2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Lenovo IdeaPad G560 Intel® Pentium® P6100 15.6" 2 GB DDR3-SDRAM 250 GB Intel® GMA HD Windows 7 Home Premium Black:

Lenovo IdeaPad G560. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.