Lenovo logo

Lenovo IdeaPad U450p Intel® Pentium® SU4100 14" 4 GB 320 GB AMD Radeon HD 4330 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70835
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaPad U450p Intel® Pentium® SU4100 14" 4 GB 320 GB AMD Radeon HD 4330 Windows 7 Home Premium Black:

Lenovo IdeaPad U450p, Intel® Pentium®, 1.3 GHz, 14", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo IdeaPad U450p Intel® Pentium® SU4100 14" 4 GB 320 GB AMD Radeon HD 4330 Windows 7 Home Premium Black:

Lenovo IdeaPad U450p. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3.53 lbs (1.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.