Lenovo logo

Lenovo Legion K300 RGB keyboard Gaming USB QWERTY US English Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73746
Info modified on:
04 Apr 2025, 09:30:50
Short summary description Lenovo Legion K300 RGB keyboard Gaming USB QWERTY US English Black:

Lenovo Legion K300 RGB, Wired, USB, Membrane, QWERTY, RGB LED, Black

Long summary description Lenovo Legion K300 RGB keyboard Gaming USB QWERTY US English Black:

Lenovo Legion K300 RGB. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 70.9" (1.8 m). Recommended usage: Gaming. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.