Lenovo logo

Lenovo G0A20002WW head-mounted display Dedicated head mounted display 13.4 oz (380 g) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113049
Info modified on:
19 Mar 2025, 10:16:31
Short summary description Lenovo G0A20002WW head-mounted display Dedicated head mounted display 13.4 oz (380 g) Black:

Lenovo G0A20002WW, Dedicated head mounted display, Black, 110°, 90 Hz, LCD, 2880 x 1440 pixels

Long summary description Lenovo G0A20002WW head-mounted display Dedicated head mounted display 13.4 oz (380 g) Black:

Lenovo G0A20002WW. Type: Dedicated head mounted display, Product color: Black, Field of view (FOV) angle: 110°. Display type: LCD, Display resolution: 2880 x 1440 pixels. USB connector type: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Power source type: AC. Connectivity technology: Wireless, Controller interface type: Bluetooth

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.