Lenovo logo

Lenovo IdeaCentre AIO 24ARR9 AMD Ryzen™ 3 7335U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26741
Info modified on:
04 Mar 2025, 09:20:38
Short summary description Lenovo IdeaCentre AIO 24ARR9 AMD Ryzen™ 3 7335U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray:

Lenovo IdeaCentre AIO 24ARR9, 23.8", Full HD, AMD Ryzen™ 3, 8 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaCentre AIO 24ARR9 AMD Ryzen™ 3 7335U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray:

Lenovo IdeaCentre AIO 24ARR9. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: AMD Ryzen™ 3, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Built-in camera. Operating system installed: Windows 11 Home. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.