Lenovo IdeaCentre AIO 3 24IAP7, 23.8", Full HD, Intel® Core™ i5, 16 GB, 512 GB, Windows 11 Home
Lenovo IdeaCentre AIO 3 24IAP7. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product color: White