Lenovo logo

Lenovo IdeaCentre AIO 3 24ITL6 Intel® Core™ i3 i3-1115G4 23.8" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25474
Info modified on:
21 May 2025, 11:16:51
Short summary description Lenovo IdeaCentre AIO 3 24ITL6 Intel® Core™ i3 i3-1115G4 23.8" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Black:

Lenovo IdeaCentre AIO 3 24ITL6, 23.8", Full HD, Intel® Core™ i3, 8 GB, 256 GB, Windows 11 Home

Long summary description Lenovo IdeaCentre AIO 3 24ITL6 Intel® Core™ i3 i3-1115G4 23.8" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Black:

Lenovo IdeaCentre AIO 3 24ITL6. Product type: All-in-One workstation. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Home. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.