Lenovo logo

Lenovo IdeaCentre A340 AMD A9 A9-9425 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19361
Info modified on:
14 Jun 2024, 17:34:41
Short summary description Lenovo IdeaCentre A340 AMD A9 A9-9425 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaCentre A340, 21.5", Full HD, AMD A9, 4 GB, 1.13 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre A340 AMD A9 A9-9425 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaCentre A340. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: WVA. Processor family: AMD A9, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.