Lenovo IdeaCentre A340, 23.8", Full HD, Intel® Core™ i3, 4 GB, 1.13 TB, Black
Lenovo IdeaCentre A340. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: WVA. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Built-in camera. Optical drive type: DVD±RW. Product color: Black