Lenovo IdeaCentre AIO 520-27ICB, 27", Quad HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Home
Lenovo IdeaCentre AIO 520-27ICB. Product type: All-in-One PC. Display diagonal: 27", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 1.7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Silver