Lenovo logo

Lenovo IdeaCentre AIO 520-24IKU Intel® Core™ i5 i5-7200U 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5547
Info modified on:
26 Jun 2024, 02:29:04
Short summary description Lenovo IdeaCentre AIO 520-24IKU Intel® Core™ i5 i5-7200U 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

Lenovo IdeaCentre AIO 520-24IKU, 23.8", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre AIO 520-24IKU Intel® Core™ i5 i5-7200U 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

Lenovo IdeaCentre AIO 520-24IKU. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon 530. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.