Lenovo logo

Lenovo IdeaCentre 510 Intel® Core™ i7 i7-7700T 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16184
Info modified on:
26 Jun 2024, 02:17:51
Short summary description Lenovo IdeaCentre 510 Intel® Core™ i7 i7-7700T 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black:

Lenovo IdeaCentre 510, 23", Full HD, Intel® Core™ i7, 8 GB, 1.13 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 510 Intel® Core™ i7 i7-7700T 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black:

Lenovo IdeaCentre 510. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.