Lenovo IdeaCentre 510S, 23", Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 10 Home
Lenovo IdeaCentre 510S. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 930A. Built-in camera. Operating system installed: Windows 10 Home. Product color: White