Lenovo logo

Lenovo IdeaCentre 510S-23ISU Intel® Core™ i5 i5-6200U 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 930A Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17267
Info modified on:
26 Jun 2024, 05:29:09
Short summary description Lenovo IdeaCentre 510S-23ISU Intel® Core™ i5 i5-6200U 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 930A Windows 10 Home Silver:

Lenovo IdeaCentre 510S-23ISU, 23", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 510S-23ISU Intel® Core™ i5 i5-6200U 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 930A Windows 10 Home Silver:

Lenovo IdeaCentre 510S-23ISU. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® 930A. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.