Lenovo logo

Lenovo IdeaCentre 910-27ISH Intel® Core™ i7 i7-7700T 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950A Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22953
Info modified on:
26 Jun 2024, 00:23:17
Short summary description Lenovo IdeaCentre 910-27ISH Intel® Core™ i7 i7-7700T 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950A Windows 10 Home Silver:

Lenovo IdeaCentre 910-27ISH, 27", 4K Ultra HD, Intel® Core™ i7, 16 GB, 1.26 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 910-27ISH Intel® Core™ i7 i7-7700T 27" 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950A Windows 10 Home Silver:

Lenovo IdeaCentre 910-27ISH. Product type: All-in-One PC. Display diagonal: 27", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 950A. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.