Lenovo logo

Lenovo IdeaCentre C20-00 Intel® Celeron® J3060 19.5" All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25445
Info modified on:
26 Jun 2024, 05:20:05
Short summary description Lenovo IdeaCentre C20-00 Intel® Celeron® J3060 19.5" All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

Lenovo IdeaCentre C20-00, 19.5", Intel® Celeron®, 2 GB, 500 GB, Windows 10 Home, White

Long summary description Lenovo IdeaCentre C20-00 Intel® Celeron® J3060 19.5" All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

Lenovo IdeaCentre C20-00. Product type: All-in-One PC. Display diagonal: 19.5", Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.