Lenovo logo

Lenovo C40-05 AMD A8 A8-6410 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76244
Info modified on:
26 Jun 2024, 11:31:39
Short summary description Lenovo C40-05 AMD A8 A8-6410 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White:

Lenovo C40-05, 21.5", Full HD, AMD A8, 4 GB, 1 TB, Windows 8.1

Long summary description Lenovo C40-05 AMD A8 A8-6410 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White:

Lenovo C40-05. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD A8, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.