Lenovo logo

Lenovo C C40-30 Intel® Core™ i3 i3-4005U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53618
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo C C40-30 Intel® Core™ i3 i3-4005U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Lenovo C C40-30, 21.5", Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 8.1

Long summary description Lenovo C C40-30 Intel® Core™ i3 i3-4005U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Lenovo C C40-30. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 1.7 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.