Lenovo IdeaCentre C20-30, 19.5", Full HD, Intel® Core™ i3, 2 GB, 500 GB, FreeDOS
Lenovo IdeaCentre C20-30. Product type: All-in-One PC. Display diagonal: 19.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product color: White