Lenovo logo

Lenovo IdeaCentre C50-30 Intel® Core™ i5 i5-4210U 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820A Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26626
Info modified on:
07 Oct 2024, 17:46:07
Short summary description Lenovo IdeaCentre C50-30 Intel® Core™ i5 i5-4210U 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820A Windows 8.1 White:

Lenovo IdeaCentre C50-30, 23", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1

Long summary description Lenovo IdeaCentre C50-30 Intel® Core™ i5 i5-4210U 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820A Windows 8.1 White:

Lenovo IdeaCentre C50-30. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.7 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 820A. Optical drive type: DVD-ROM. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.