Lenovo logo

Lenovo S40-40 Intel® Core™ i7 i7-4790S 21.5" 1920 x 1080 pixels All-in-One PC 8 GB 1 TB Hybrid-HDD Windows 8.1 Pro Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92703
Info modified on:
14 Mar 2024, 19:18:37
Short summary description Lenovo S40-40 Intel® Core™ i7 i7-4790S 21.5" 1920 x 1080 pixels All-in-One PC 8 GB 1 TB Hybrid-HDD Windows 8.1 Pro Black:

Lenovo S40-40, 21.5", Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 8.1 Pro

Long summary description Lenovo S40-40 Intel® Core™ i7 i7-4790S 21.5" 1920 x 1080 pixels All-in-One PC 8 GB 1 TB Hybrid-HDD Windows 8.1 Pro Black:

Lenovo S40-40. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3.2 GHz. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.