Lenovo S40-40, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8 Pro
Lenovo S40-40. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product color: White