Lenovo Horizon 2s, 19.5", Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 8.1
Lenovo Horizon 2s. Product type: All-in-One PC. Display diagonal: 19.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Operating system installed: Windows 8.1. Product color: Black, Silver