Lenovo IdeaCentre Horizon 2, 27", Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1, Silver
Lenovo IdeaCentre Horizon 2. Product type: All-in-One PC. Display diagonal: 27", Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.7 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 840A, On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Operating system installed: Windows 8.1. Product color: Silver