Lenovo logo

Lenovo IdeaCentre A540 Intel® Core™ i7 i7-5557U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 940A Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13109
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre A540 Intel® Core™ i7 i7-5557U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 940A Windows 10 Home Silver:

Lenovo IdeaCentre A540, 23.8", Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre A540 Intel® Core™ i7 i7-5557U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 940A Windows 10 Home Silver:

Lenovo IdeaCentre A540. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 940A. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.