Lenovo logo

Lenovo ADLX65NCT3A power adapter/inverter Indoor 65 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68737
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Lenovo ADLX65NCT3A power adapter/inverter Indoor 65 W Black:

Lenovo ADLX65NCT3A, Laptop, Indoor, 100 - 240 V, 50/60 Hz, 65 W, 20 V

Long summary description Lenovo ADLX65NCT3A power adapter/inverter Indoor 65 W Black:

Lenovo ADLX65NCT3A. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product color: Black. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.