Lenovo logo

Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i5 i5-14400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24133
Info modified on:
04 Aug 2025, 12:12:53
Short summary description Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i5 i5-14400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Gray:

Lenovo IdeaCentre 3 07IRB8, 2.5 GHz, Intel® Core™ i5, i5-14400, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i5 i5-14400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Gray:

Lenovo IdeaCentre 3 07IRB8. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-14400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.