Lenovo logo

Lenovo Legion T5 Intel® Core™ i5 i5-13400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1571
Info modified on:
26 Mar 2025, 14:12:08
Short summary description Lenovo Legion T5 Intel® Core™ i5 i5-13400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Gray:

Lenovo Legion T5, Intel® Core™ i5, i5-13400F, 32 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description Lenovo Legion T5 Intel® Core™ i5 i5-13400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Gray:

Lenovo Legion T5. Processor family: Intel® Core™ i5, Processor model: i5-13400F. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060 Ti. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Weight: 30.9 lbs (14 kg). Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.