Lenovo logo

Lenovo IdeaCentre 3 07IAB7 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18906
Info modified on:
10 Aug 2024, 10:29:13
Short summary description Lenovo IdeaCentre 3 07IAB7 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Gray:

Lenovo IdeaCentre 3 07IAB7, 3.3 GHz, Intel® Core™ i3, i3-12100, 8 GB, 256 GB, Windows 11 Home

Long summary description Lenovo IdeaCentre 3 07IAB7 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Gray:

Lenovo IdeaCentre 3 07IAB7. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-12100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: PC. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.