Lenovo logo

Lenovo IdeaCentre G5 14AMR05 AMD Ryzen™ 5 3600 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Black, Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115734
Info modified on:
21 May 2025, 16:48:10
Short summary description Lenovo IdeaCentre G5 14AMR05 AMD Ryzen™ 5 3600 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Black, Blue:

Lenovo IdeaCentre G5 14AMR05, 3.6 GHz, AMD Ryzen™ 5, 3600, 8 GB, 512 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre G5 14AMR05 AMD Ryzen™ 5 3600 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Black, Blue:

Lenovo IdeaCentre G5 14AMR05. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Chassis type: Tower. Product type: PC. Product color: Black, Blue

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.