Lenovo IdeaCentre 3, 1.2 GHz, 3020e, 4 GB, 1 TB, Windows 10 Home, 64-bit
Lenovo IdeaCentre 3. Processor frequency: 1.2 GHz, Processor model: 3020e. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: SFF. Product type: PC. Weight: 7.83 lbs (3.55 kg). Product color: Gray