Lenovo logo

Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 5 3500U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71948
Info modified on:
21 May 2025, 16:49:34
Short summary description Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 5 3500U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Gray:

Lenovo IdeaCentre 3 07ADA05, 2.1 GHz, AMD Ryzen™ 5, 8 GB, 512 GB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 3 07ADA05 AMD Ryzen™ 5 3500U 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Gray:

Lenovo IdeaCentre 3 07ADA05. Processor frequency: 2.1 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3500U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: SFF. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.