Lenovo logo

Lenovo IdeaCentre 510 Intel® Core™ i5 i5-9400 DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11372
Info modified on:
17 Jun 2024, 21:18:13
Short summary description Lenovo IdeaCentre 510 Intel® Core™ i5 i5-9400 DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black, Silver:

Lenovo IdeaCentre 510, 2.9 GHz, Intel® Core™ i5, i5-9400, 1 TB, Windows 10 Home, 64-bit

Long summary description Lenovo IdeaCentre 510 Intel® Core™ i5 i5-9400 DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black, Silver:

Lenovo IdeaCentre 510. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 12.8 lbs (5.8 kg). Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.