Lenovo logo

Lenovo Legion T530 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14280
Info modified on:
18 Jun 2024, 21:53:45
Short summary description Lenovo Legion T530 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower PC Black:

Lenovo Legion T530, 3 GHz, Intel® Core™ i7, i7-9700, 16 GB, 1 TB, Windows 10 Home

Long summary description Lenovo Legion T530 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower PC Black:

Lenovo Legion T530. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.