Lenovo Legion T530, 2.9 GHz, Intel® Core™ i5, i5-9400F, 16 GB, 1 TB, Windows 10 Home
Lenovo Legion T530. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Tower. Product type: PC. Product color: Black