Lenovo Legion T530-28ICB, 2.9 GHz, Intel® Core™ i5, i5-9400F, 8 GB, 256 GB, FreeDOS
Lenovo Legion T530-28ICB. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: FreeDOS. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 26.5 lbs (12 kg). Product color: Black