Lenovo logo

Lenovo IdeaCentre 510S Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24027
Info modified on:
17 Jun 2024, 21:06:58
Short summary description Lenovo IdeaCentre 510S Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD SFF PC Black, Silver:

Lenovo IdeaCentre 510S, 3.6 GHz, Intel® Core™ i3, i3-9100, 4 GB, 1 TB, DVD±RW

Long summary description Lenovo IdeaCentre 510S Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD SFF PC Black, Silver:

Lenovo IdeaCentre 510S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 9.63 lbs (4.37 kg). Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.