Lenovo logo

Lenovo Legion Y520 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40521
Info modified on:
14 Jun 2024, 20:40:40
Short summary description Lenovo Legion Y520 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black:

Lenovo Legion Y520, 3.2 GHz, Intel® Core™ i7, i7-8700, 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo Legion Y520 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black:

Lenovo Legion Y520. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.