Lenovo IdeaCentre 510A-15ARR, 3.7 GHz, AMD Ryzen™ 5, 8 GB, 2.13 TB, DVD±RW, Windows 10 Home
Lenovo IdeaCentre 510A-15ARR. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon RX Vega 11. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC